The KYOCERA AVX 800B Series is a range of RF/microwave multilayer ceramic capacitors with a Case B size of 0.110" × 0.110", designed for high RF power applications requiring ultra-low ESR and superior thermal performance. The capacitors use an NP0 porcelain dielectric with a capacitance range of 0.1 pF to 1000 pF, a working voltage up to 500 V DC, and a temperature coefficient of 0 ±30 ppm/°C from -55°C to +125°C. They feature tin-plated over nickel barrier terminations, RoHS compliance, and are available in tape and reel packaging. The series supports applications from VHF through microwave frequencies, with insulation resistance minimums of 105 MΩ at +25°C and 104 MΩ at +125°C, and meets MIL-STD-202 environmental standards.
KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800B560JTN500X |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 5.60E-5 microF |