The 800B Series is a batch of RFID microwave multilayer capacitors with a case size of .110" x .110", designed for high RF power applications from VHF through microwave frequencies. They feature an NP0 dielectric with ultra-low ESR, capacitance values ranging from 0.1 pF to 1000 pF, and a working voltage up to 500 WVDC for this variant. The part is RoHS compliant, has a tolerance of ±2%, and uses a non-magnetic, tin-plated over nickel barrier termination. It supports operating temperatures from -55°C to +125°C with no derating and meets MIL-STD-202 environmental standards.
KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800B510GTN500X |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 5.10E-5 microF |