KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.
CAP CER 47PF 500V C0G/NP0 1111
CAP CER 47PF 500V C0G/NP0 1111
CAP CER 47PF 500V C0G/NP0 1111
| Richardson RFPD | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 800B470FT500XT | 478-800B470FT500XTTR-ND | 478-800B470FT500XTDKR-ND |
| Product Name | Hi-Q Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Technology | Multilayer | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 4.70E-5 microF | ||
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |
| WVDC | 500 volts | 500 volts | 500 volts |