The KYOCERA AVX 800B Series is a range of RF/microwave multilayer ceramic capacitors with Case B dimensions of 0.110 in x 0.110 in, designed for high RF power applications requiring ultra-low ESR and superior thermal performance. The capacitors use NPO dielectric with a capacitance tolerance of ±5% and a rated working voltage of 200 WVDC. They operate from -55°C to +125°C with a temperature coefficient of 0 ±30 ppm/°C, and are RoHS compliant. The part features tin-plated nickel barrier terminations and is supplied in tape and reel packaging.
KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800B431JT200X |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 4.30E-4 microF |