The KYOCERA AVX 800B Series is a high RF power multilayer ceramic capacitor designed for VHF through microwave applications, featuring an NP0 porcelain dielectric, ultra-low ESR, and Case B dimensions of 0.110 in x 0.110 in. It offers capacitance values from 0.1 pF to 1000 pF, a working voltage up to 500 WVDC, and operates from -55°C to +125°C with a temperature coefficient of ±30 PPM/°C. The part meets RoHS compliance and is available in tape and reel packaging. Its termination is tin-plated over a nickel barrier, with insulation resistance of 105 Megohms minimum at +25°C and 104 Megohms minimum at +125°C, rated for 250% of WVDC dielectric withstand voltage for 5 seconds. The series supports standard EIA capacitance codes and tolerances from ±0.1 pF to ±20%.
KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800B3R6CT500X |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |