The KYOCERA AVX 800B Series is a high RF power ultra-low ESR multilayer ceramic capacitor in Case B size (0.110" x 0.110"), designed for VHF to microwave applications. It uses an NP0 dielectric with a capacitance range of 0.1 pF to 1000 pF and a working voltage up to 500 VDC. The temperature coefficient is 0 ±30 PPM/°C from -55°C to +125°C. It meets MIL-STD-202 for thermal shock, moisture resistance, and low voltage humidity. Tin-plated over nickel barrier terminations ensure RoHS compliance. Insulation resistance is 105 Megohms min. at +25°C and 104 Megohms min. at +125°C at rated WVDC. Dielectric withstanding voltage is 250% of rated WVDC for 5 seconds. Quality factor exceeds 2,000 at 1 MHz for capacitance values ≤10 pF.
KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800B301KT200XT |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 3.00E-4 microF |