KYOCERA AVX Components Corporation Ceramic Capacitors 800B2R4BT500XT

Description
CAP CER 2.4PF 500V C0G/NP0 1111
Request a Quote Datasheet
Description
CAP CER 2.4PF 500V C0G/NP0 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-800B2R4BT500XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-800B2R4BT500XTTR-ND
Ceramic Capacitors 478-800B2R4BT500XTTR-ND
CAP CER 2.4PF 500V C0G/NP0 1111

CAP CER 2.4PF 500V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 478-800B2R4BT500XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-800B2R4BT500XTDKR-ND
Ceramic Capacitors 478-800B2R4BT500XTDKR-ND
CAP CER 2.4PF 500V C0G/NP0 1111

CAP CER 2.4PF 500V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 478-800B2R4BT500XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-800B2R4BT500XTCT-ND
Ceramic Capacitors 478-800B2R4BT500XTCT-ND
CAP CER 2.4PF 500V C0G/NP0 1111

CAP CER 2.4PF 500V C0G/NP0 1111

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-800B2R4BT500XTTR-ND 478-800B2R4BT500XTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021356 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details