Kyocera Corporation Hi-Q Multilayer Ceramic Capacitors 800B221JT200XT1K

Description
KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.
Request a Quote Datasheet
Description
KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 800B221JT200XT1K - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
800B221JT200XT1K
Hi-Q Multilayer Ceramic Capacitors 800B221JT200XT1K
KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.

KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.

Supplier's Site Datasheet
Ceramic Capacitors - 1284-800B221JT200XT1KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-800B221JT200XT1KTR-ND
Ceramic Capacitors 1284-800B221JT200XT1KTR-ND
220pF ±5% 200V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

220pF ±5% 200V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-800B221JT200XT1KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-800B221JT200XT1KCT-ND
Ceramic Capacitors 1284-800B221JT200XT1KCT-ND
220pF ±5% 200V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

220pF ±5% 200V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-800B221JT200XT1KDKR-ND - DigiKey
Thief River Falls, MN, United States
220pF ±5% 200V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

220pF ±5% 200V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 800B221JT200XT1K 1284-800B221JT200XT1KTR-ND 1284-800B221JT200XT1KDKR-ND
Product Name Hi-Q Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Technology Multilayer
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1701236 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-2683-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers