KYOCERA AVX Components Corporation Ceramic Capacitors 800B221JT200XT

Description
CAP CER 220PF 200V C0G/NP0 1111
Request a Quote Datasheet
Description
CAP CER 220PF 200V C0G/NP0 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-800B221JT200XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-800B221JT200XTCT-ND
Ceramic Capacitors 478-800B221JT200XTCT-ND
CAP CER 220PF 200V C0G/NP0 1111

CAP CER 220PF 200V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 478-800B221JT200XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-800B221JT200XTDKR-ND
Ceramic Capacitors 478-800B221JT200XTDKR-ND
CAP CER 220PF 200V C0G/NP0 1111

CAP CER 220PF 200V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 478-800B221JT200XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-800B221JT200XTTR-ND
Ceramic Capacitors 478-800B221JT200XTTR-ND
CAP CER 220PF 200V C0G/NP0 1111

CAP CER 220PF 200V C0G/NP0 1111

Buy Now Datasheet
Singapore, Singapore
SMD 220pF Capacitor
60-800B221JT200XT
SMD 220pF Capacitor 60-800B221JT200XT
Multilayer Ceramic Capacitors MLCC - SMD/SMT 200volts 220pF 5% NP0 Product overview: 800B221JT200XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-800B221JT200XT can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT 200volts 220pF 5% NP0 Product overview: 800B221JT200XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-800B221JT200XT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hi-Q Multilayer Ceramic Capacitors - 800B221JT200XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
800B221JT200XT
Hi-Q Multilayer Ceramic Capacitors 800B221JT200XT
KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.

KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-800B221JT200XTCT-ND 478-800B221JT200XTDKR-ND 60-800B221JT200XT 800B221JT200XT
Product Name Ceramic Capacitors Ceramic Capacitors SMD 220pF Capacitor Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Film Paper Film Capacitors - 105K500CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers