The KYOCERA AVX 800B Series is a family of RF/microwave multilayer ceramic capacitors designed for high RF power applications, featuring an NP0 porcelain dielectric for ultra-low ESR and superior thermal performance. The capacitors are available in Case B size, measuring 0.110 inch by 0.110 inch, and are packaged in tape and reel. The part number 800B201KT300X corresponds to a 200 pF capacitor with ±10% tolerance and a 300 WVDC working voltage, operating from -55°C to +125°C with a temperature coefficient of ±30 PPM/°C. It meets RoHS compliance and features tin-plated over nickel barrier terminations. The capacitor supports dielectric withstanding voltage of 250% of rated WVDC and exhibits no aging or piezoelectric effects.
KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800B201KT300X |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 2.00E-4 microF |