KYOCERA AVX Components Corporation Hi-Q Multilayer Ceramic Capacitors 800B1R3BT500XT

Description
KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.
Request a Quote
Description
KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 800B Series is a high RF power ultra-low ESR multilayer ceramic capacitor designed for demanding applications from VHF through microwave frequencies, featuring a case B size of 0.110" x 0.110" and an NPO dielectric with a temperature coefficient of ±30 ppm/°C from -55°C to +125°C. It supports capacitance values from 0.1 pF to 1000 pF, with a working voltage up to 500 WVDC and a dielectric withstanding voltage of 250% of rated WVDC for 5 seconds. The capacitor meets MIL-STD-202 environmental standards, offers insulation resistance of 105 Megohms min. at +25°C, and is RoHS compliant with tin-plated over nickel barrier terminations. It is available in tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The 800B Series is a high RF power ultra-low ESR multilayer ceramic capacitor designed for demanding applications from VHF through microwave frequencies, featuring a case B size of 0.110" x 0.110" and an NPO dielectric with a temperature coefficient of ±30 ppm/°C from -55°C to +125°C. It supports capacitance values from 0.1 pF to 1000 pF, with a working voltage up to 500 WVDC and a dielectric withstanding voltage of 250% of rated WVDC for 5 seconds. The capacitor meets MIL-STD-202 environmental standards, offers insulation resistance of 105 Megohms min. at +25°C, and is RoHS compliant with tin-plated over nickel barrier terminations. It is available in tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 800B1R3BT500XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
800B1R3BT500XT
Hi-Q Multilayer Ceramic Capacitors 800B1R3BT500XT
KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.

KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 800B1R3BT500XT
Product Name Hi-Q Multilayer Ceramic Capacitors
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details