The KYOCERA AVX 800B Series is a high RF power multilayer ceramic capacitor designed for demanding VHF through microwave applications, featuring ultra-low ESR and superior thermal performance with NP0 dielectric. It is available in case B size (0.110" x 0.110") with a working voltage range up to 500 WVDC and capacitance values from 0.1 pF to 1000 pF. The part has a capacitance tolerance of ±0.1 pF, a temperature coefficient of ±30 PPM/°C from -55°C to +125°C, an insulation resistance of 105 MΩ at +25°C and 104 MΩ at +125°C, and meets MIL-STD-202 environmental standards. Terminations are tin plated over nickel barrier, RoHS compliant, and compatible with tape and reel packaging.
KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800B1R1CT500XT |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |