KYOCERA AVX Components Corporation Hi-Q Multilayer Ceramic Capacitors 800B181GT300XT

Description
KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.
Request a Quote
Description
KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 800B Series is a high RF power multilayer ceramic capacitor with a case size of 0.110" x 0.110", designed for VHF through microwave applications requiring ultra-low ESR and superior thermal performance. It uses an NP0 porcelain dielectric with a capacitance range of 0.1 pF to 1000 pF, a working voltage up to 500 WVDC, and a temperature coefficient of 0 ±30 ppm/°C from -55°C to +125°C. The capacitor has a quality factor greater than 2,000 at 1 MHz, insulation resistance of 105 MΩ min at +25°C and 104 MΩ min at +125°C, and meets MIL-STD-202 environmental standards. Termination is tin plated over nickel barrier, RoHS compliant, and compatible with tape and reel packaging. Cases are specified for vertical or horizontal surface mounting with suggested pad dimensions.

Datasheet Summary
Powered by GS/AI

The 800B Series is a high RF power multilayer ceramic capacitor with a case size of 0.110" x 0.110", designed for VHF through microwave applications requiring ultra-low ESR and superior thermal performance. It uses an NP0 porcelain dielectric with a capacitance range of 0.1 pF to 1000 pF, a working voltage up to 500 WVDC, and a temperature coefficient of 0 ±30 ppm/°C from -55°C to +125°C. The capacitor has a quality factor greater than 2,000 at 1 MHz, insulation resistance of 105 MΩ min at +25°C and 104 MΩ min at +125°C, and meets MIL-STD-202 environmental standards. Termination is tin plated over nickel barrier, RoHS compliant, and compatible with tape and reel packaging. Cases are specified for vertical or horizontal surface mounting with suggested pad dimensions.

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 800B181GT300XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
800B181GT300XT
Hi-Q Multilayer Ceramic Capacitors 800B181GT300XT
KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.

KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 800B181GT300XT
Product Name Hi-Q Multilayer Ceramic Capacitors
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011283 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details