Kyocera Corporation Ceramic Capacitors 800B151JT300XT1K

Description
150pF ±5% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
150pF ±5% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1284-800B151JT300XT1KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-800B151JT300XT1KCT-ND
Ceramic Capacitors 1284-800B151JT300XT1KCT-ND
150pF ±5% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

150pF ±5% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-800B151JT300XT1KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-800B151JT300XT1KTR-ND
Ceramic Capacitors 1284-800B151JT300XT1KTR-ND
150pF ±5% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

150pF ±5% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-800B151JT300XT1KDKR-ND - DigiKey
Thief River Falls, MN, United States
150pF ±5% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

150pF ±5% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 300V 150pF Capacitor
60-800B151JT300XT1K
SMD 300V 150pF Capacitor 60-800B151JT300XT1K
Multilayer Ceramic Capacitors MLCC - SMD/SMT 300V 150pF Tol 5% Las Mkg Product overview: 800B151JT300XT1K from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300V, 150pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 300V, 150pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-800B151JT300XT1K can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT 300V 150pF Tol 5% Las Mkg Product overview: 800B151JT300XT1K from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300V, 150pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 300V, 150pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-800B151JT300XT1K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 1284-800B151JT300XT1KCT-ND 1284-800B151JT300XT1KDKR-ND 60-800B151JT300XT1K
Product Name Ceramic Capacitors Ceramic Capacitors SMD 300V 150pF Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C183U7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details