KYOCERA AVX Components Corporation Ceramic Capacitors 800B151JT300XT

Description
CAP CER 150PF 300V C0G/NP0 1111
Request a Quote Datasheet
Description
CAP CER 150PF 300V C0G/NP0 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-800B151JT300XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-800B151JT300XTCT-ND
Ceramic Capacitors 478-800B151JT300XTCT-ND
CAP CER 150PF 300V C0G/NP0 1111

CAP CER 150PF 300V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 478-800B151JT300XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-800B151JT300XTTR-ND
Ceramic Capacitors 478-800B151JT300XTTR-ND
CAP CER 150PF 300V C0G/NP0 1111

CAP CER 150PF 300V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 478-800B151JT300XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-800B151JT300XTDKR-ND
Ceramic Capacitors 478-800B151JT300XTDKR-ND
CAP CER 150PF 300V C0G/NP0 1111

CAP CER 150PF 300V C0G/NP0 1111

Buy Now Datasheet
Singapore, Singapore
SMD 300V 150pF Capacitor
60-800B151JT300XT
SMD 300V 150pF Capacitor 60-800B151JT300XT
Multilayer Ceramic Capacitors MLCC - SMD/SMT 300V 150pF Tol 5% Las Mkg Product overview: 800B151JT300XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300V, 150pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 300V, 150pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-800B151JT300XT can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT 300V 150pF Tol 5% Las Mkg Product overview: 800B151JT300XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300V, 150pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 300V, 150pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-800B151JT300XT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors 800B151JT300XT
Multilayer Ceramic Capacitors MLCC - SMD/SMT 300V 150pF Tol 5% Las Mkg

Multilayer Ceramic Capacitors MLCC - SMD/SMT 300V 150pF Tol 5% Las Mkg

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-800B151JT300XTCT-ND 478-800B151JT300XTDKR-ND 60-800B151JT300XT 800B151JT300XT
Product Name Ceramic Capacitors Ceramic Capacitors SMD 300V 150pF Capacitor Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701298 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details