CAP CER 15PF 500V NP0 1111
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 478-800B150GT500XT1KTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | High Frequency; RF / Microwave; Bypass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 2 (+/- %) |