KYOCERA AVX Components Corporation Hi-Q Multilayer Ceramic Capacitors 800B0R8BT500XT

Description
KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.
Request a Quote Datasheet
Description
KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 800B0R8BT500XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
800B0R8BT500XT
Hi-Q Multilayer Ceramic Capacitors 800B0R8BT500XT
KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.

KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.

Supplier's Site Datasheet
Ceramic Capacitors - 478-800B0R8BT500XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-800B0R8BT500XTDKR-ND
Ceramic Capacitors 478-800B0R8BT500XTDKR-ND
CAP CER 0.8PF 500V C0G/NP0 1111

CAP CER 0.8PF 500V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 478-800B0R8BT500XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-800B0R8BT500XTCT-ND
Ceramic Capacitors 478-800B0R8BT500XTCT-ND
CAP CER 0.8PF 500V C0G/NP0 1111

CAP CER 0.8PF 500V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 478-800B0R8BT500XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-800B0R8BT500XTTR-ND
Ceramic Capacitors 478-800B0R8BT500XTTR-ND
CAP CER 0.8PF 500V C0G/NP0 1111

CAP CER 0.8PF 500V C0G/NP0 1111

Buy Now Datasheet
Singapore, Singapore
SMD 500V 0.8pF 1pf Capacitor
60-800B0R8BT500XT
SMD 500V 0.8pF 1pf Capacitor 60-800B0R8BT500XT
Multilayer Ceramic Capacitors MLCC - SMD/SMT 500V 0.8pF Tol .1pf Las Mkg Product overview: 800B0R8BT500XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 0.8pF, 1pf. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500V, 0.8pF, 1pf, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-800B0R8BT500XT can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT 500V 0.8pF Tol .1pf Las Mkg Product overview: 800B0R8BT500XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 0.8pF, 1pf. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500V, 0.8pF, 1pf, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-800B0R8BT500XT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 800B0R8BT500XT 478-800B0R8BT500XTDKR-ND 478-800B0R8BT500XTCT-ND 60-800B0R8BT500XT
Product Name Hi-Q Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors SMD 500V 0.8pF 1pf Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.00E-7 microF 8.00E-7 microF
WVDC 500 volts 500 volts 500 volts
Lead Style Tin Plated Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Polymer Capacitor - 227XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details