The 800A Series is a high RF power ultra-low ESR multilayer ceramic capacitor for UHF through microwave applications, available in Case A size (.055" x .055"). It features a zero temperature coefficient, high Q, and high self-resonance with a rated WVDC up to 250 V and a capacitance range of 0.1 pF to 100 pF. The capacitor has a T tolerance of ±5%, operates from -55°C to +125°C, and meets MIL-STD-202 environmental standards for thermal shock, moisture resistance, life test, and solderability. Termination is tin-plated over a nickel barrier with optional laser marking.
KYOCERA AVX’s 800A Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800 A Series products are your best choice for high RF power applications from UHF through microwave frequencies. Typical applications: UHF and Microwave Communications Systems, Wireless Communications, Public Safety Radio, Telecom, WiMAX, and Satellite Systems. Typical circuit applications: High RF Power Filter Networks, Combiners, Couplers, Matching Networks, Output Coupling, Antenna Coupling, and DC Blocking and Bypassing.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800A300JT250X |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 3.00E-5 microF |