The KYOCERA AVX 800A Series is a high RF power ultra-low ESR multilayer ceramic capacitor designed for UHF through microwave applications, featuring a case size A (0.055" x 0.055"), rated WVDC up to 250 V, capacitance range from 0.1 pF to 100 pF, temperature coefficient of ±30 ppm/°C, operating temperature from -55°C to +125°C, and ESR maxima of 0.0010 at 1 MHz for ≤10 pF and 0.0005 for >10 pF. It complies with MIL-STD-202 environmental standards and uses NP0 dielectric with zero TCC, high Q, and superior thermal performance. The part 800A2R1CT250XT is a variant in this series, with 2.1 pF capacitance, ±0.25 pF tolerance, 250 V WVDC, tin-coated nickel barrier terminations, and tape and reel packaging.
KYOCERA AVX’s 800A Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800 A Series products are your best choice for high RF power applications from UHF through microwave frequencies. Typical applications: UHF and Microwave Communications Systems, Wireless Communications, Public Safety Radio, Telecom, WiMAX, and Satellite Systems. Typical circuit applications: High RF Power Filter Networks, Combiners, Couplers, Matching Networks, Output Coupling, Antenna Coupling, and DC Blocking and Bypassing.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800A2R1CT250XT |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |