The KYOCERA AVX 800A Series is a range of NP0 dielectric multilayer ceramic capacitors designed for high RF power applications, offering ultra-low ESR, zero temperature coefficient, and high Q factor. The part is mounted in Case A size, measuring 0.055 inch by 0.055 inch with a height of 0.057 inch, and utilizes a tin-plated nickel barrier termination. Rated for up to 250 VDC, it operates from -55°C to +125°C with a capacitance range of 0.1 pF to 100 pF. It meets MIL-STD-202 environmental standards for thermal shock, moisture resistance, and solderability, and exhibits no aging or piezoelectric effects. The 800A240JT250XT4K corresponds to a 24 pF capacitor with J tolerance (±5%), verified from the capacitance table and ordering code format.
KYOCERA AVX’s 800A Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800 A Series products are your best choice for high RF power applications from UHF through microwave frequencies. Typical applications: UHF and Microwave Communications Systems, Wireless Communications, Public Safety Radio, Telecom, WiMAX, and Satellite Systems. Typical circuit applications: High RF Power Filter Networks, Combiners, Couplers, Matching Networks, Output Coupling, Antenna Coupling, and DC Blocking and Bypassing.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800A240JT250XT4K |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 2.40E-5 microF |