The 800A Series is a range of NP0 dielectric multilayer ceramic capacitors designed for high RF power applications, offering ultra-low ESR, zero temperature coefficient, and high self-resonance. The capacitors are available in Case A size (0.055 in × 0.055 in) with a rated WVDC up to 250 V and capacitance values from 0.1 pF to 100 pF. They operate from -55°C to +125°C, meet Mil-STD-202 environmental standards, and feature tin-plated nickel barrier terminations. The part number 800A101GT250X corresponds to a 100 pF capacitor with ±2% tolerance (G) and 250 V WVDC, packaged in tape and reel.
KYOCERA AVX’s 800A Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800 A Series products are your best choice for high RF power applications from UHF through microwave frequencies. Typical applications: UHF and Microwave Communications Systems, Wireless Communications, Public Safety Radio, Telecom, WiMAX, and Satellite Systems. Typical circuit applications: High RF Power Filter Networks, Combiners, Couplers, Matching Networks, Output Coupling, Antenna Coupling, and DC Blocking and Bypassing.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800A101GT250X |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.00E-4 microF |