AVX Corporation Product Range Avx Interconnect 709296001133006

Description
Product Range:Poke Home 9296 Series; Contact Gender:Socket; Contact Termination Type:Solder; For Use With:9296 Series Single Poke Home WTB Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:24AWG; Current Rating:12A RoHS Compliant: Yes
Datasheet
Description
Product Range:Poke Home 9296 Series; Contact Gender:Socket; Contact Termination Type:Solder; For Use With:9296 Series Single Poke Home WTB Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:24AWG; Current Rating:12A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Avx Interconnect - 29X7550 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Avx Interconnect
29X7550
Product Range Avx Interconnect 29X7550
Product Range:Poke Home 9296 Series; Contact Gender:Socket; Contact Termination Type:Solder; For Use With:9296 Series Single Poke Home WTB Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:24AWG; Current Rating:12A RoHS Compliant: Yes

Product Range:Poke Home 9296 Series; Contact Gender:Socket; Contact Termination Type:Solder; For Use With:9296 Series Single Poke Home WTB Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:24AWG; Current Rating:12A RoHS Compliant: Yes

Supplier's Site Datasheet
Product Range Avx Interconnect - 29X7551 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Avx Interconnect
29X7551
Product Range Avx Interconnect 29X7551
Product Range:Poke Home 9296 Series; Contact Gender:Socket; Contact Termination Type:Solder; For Use With:9296 Series Single Poke Home WTB Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:24AWG; Current Rating:12A RoHS Compliant: Yes

Product Range:Poke Home 9296 Series; Contact Gender:Socket; Contact Termination Type:Solder; For Use With:9296 Series Single Poke Home WTB Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:24AWG; Current Rating:12A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 29X7550
Product Name Product Range Avx Interconnect
Shape / Form Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0024-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 9.84 inch (250 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Filaments - 0482029 - 0482029 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers