The AVX Interconnect 9296 Series Poke-Home connector is designed for wire-to-board applications, accommodating wire sizes from 18 AWG to 24 AWG. It features a current rating of up to 12A for 18 AWG wires, making it suitable for various applications including machine controls, commercial buildings, and smart grid systems. The connector is available in both top and bottom entry configurations, allowing for flexibility in PCB design, and is compatible with FR4 and metal core printed circuit boards. The contacts are made from phosphor bronze with a tin over nickel plating, ensuring durability and reliable performance. The product is packaged in tape and reel format for automated SMT placement, with a recommended operating temperature range of -40°C to +125°C.
Product Range:Poke Home 9296 Series; Contact Gender:Socket; Contact Termination Type:Solder; For Use With:9296 Series Single Poke Home WTB Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:24AWG; Current Rating:12A RoHS Compliant: Yes
Product Range:Poke Home 9296 Series; Contact Gender:Socket; Contact Termination Type:Solder; For Use With:9296 Series Single Poke Home WTB Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:24AWG; Current Rating:12A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 29X7547 |
| Product Name | Product Range Avx Interconnect |
| Shape / Form | Socket or Receptacle; Socket |