Product Range:Poke Home 9296 Series; Contact Gender:Socket; Contact Termination Type:Solder; For Use With:9296 Series Single Poke Home WTB Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:24AWG; Current Rating:12A RoHS Compliant: Yes
Product Range:Poke Home 9296 Series; Contact Gender:Socket; Contact Termination Type:Solder; For Use With:9296 Series Single Poke Home WTB Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:24AWG; Current Rating:12A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 29X7544 |
| Product Name | Product Range Avx Interconnect |
| Shape / Form | Socket or Receptacle; Socket |