Contact SKT Solder ST SMD 20-26AWG T/R Product overview: 709296001025016 from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-709296001025016 can be used for catalog matching and distributor lookup.
20-26 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle
20-26 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle
20-26 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle
CONNECTOR, SOCKET, 1POS, 1ROW; Pitch Spacing:-; No. of Contacts:1Contacts; Gender:Socket; Product Range:Poke Home 70-9296 Series; Contact Termination Type:Solder; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes
CONNECTOR, SOCKET, 1POS, 1ROWS; Pitch Spacing:-; No. of Contacts:1Contacts; Gender:Socket; Product Range:Poke Home 70-9296 Series; Contact Termination Type:Solder; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes
Terminals 2.5mm PH w/o wire stop
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-709296001025016 | 478-11726-2-ND | 78AC5095 | 709296001025016 |
| Product Name | SMD Electronic Connector | Solid State Lighting Connector Contacts | Connector, Socket, 1Pos, 1Row; Pitch Spacing Avx Interconnect | Terminals |
| Connector Type | Contact, Poke-In Wire | |||
| Mounting | Surface Mount, Right Angle | |||
| Contact Size (AWG) | 18 to 26 AWG | |||
| Termination | Solder | Crimp |