20-26 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle
20-26 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle
20-26 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle
Contact SKT Solder ST SMD 20-26AWG T/R Product overview: 709296001025006 from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-709296001025006 can be used for catalog matching and distributor lookup.
CONN SSL POKE-IN CONT 20-26AWG
Terminals 2.5mm PH w/wire stop
CONNECTOR, SOCKET, 1POS, 1ROW; Pitch Spacing:-; No. of Contacts:1Contacts; Gender:Socket; Product Range:Poke Home 70-9296 Series; Contact Termination Type:Solder; No. of Rows:-; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes
CONNECTOR, SOCKET, 1POS, 1ROWS; Pitch Spacing:-; No. of Contacts:1Contacts; Gender:Socket; Product Range:Poke Home 70-9296 Series; Contact Termination Type:Solder; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 478-11725-1-ND | 332-709296001025006 | 709296001025006 | 709296001025006 | 78AC5094 |
| Product Name | Solid State Lighting Connector Contacts | SMD Electronic Connector | Solid State Lighting Connector Contacts | Terminals | Connector, Socket, 1Pos, 1Row; Pitch Spacing Avx Interconnect |
| Connector Type | Contact, Poke-In Wire | ||||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |||
| Contact Size (AWG) | 18 to 26 AWG | 20 to 26 AWG | |||
| Termination | Solder | Crimp | Solder |