Kyocera Corporation Solid State Lighting Connector Contacts 709296001004006

Description
12-20 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle
Request a Quote Datasheet
Description
12-20 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connector Contacts - 478-8665-1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Contacts
478-8665-1-ND
Solid State Lighting Connector Contacts 478-8665-1-ND
12-20 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle

12-20 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle

Buy Now Datasheet
Solid State Lighting Connector Contacts - 478-8665-2-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Contacts
478-8665-2-ND
Solid State Lighting Connector Contacts 478-8665-2-ND
12-20 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle

12-20 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle

Buy Now Datasheet
Solid State Lighting Connector Contacts - 478-8665-6-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Contacts
478-8665-6-ND
Solid State Lighting Connector Contacts 478-8665-6-ND
12-20 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle

12-20 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
332-709296001004006
SMD Electronic Connector 332-709296001004006
Contact SKT Solder ST SMD 12-20AWG T/R Product overview: 709296001004006 from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-709296001004006 can be used for catalog matching and distributor lookup.

Contact SKT Solder ST SMD 12-20AWG T/R Product overview: 709296001004006 from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-709296001004006 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Product Status: Obsolete Style: C Connector Type: Receptacle Mounting Type: Surface Mount Contact Material: Phosphor Bronze Operating Temperature: -40°C ~ 85°C Voltage Rating: 600V Category: Connectors,Interconn ects

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Product Status: Obsolete
Style: C
Connector Type: Receptacle
Mounting Type: Surface Mount
Contact Material: Phosphor Bronze
Operating Temperature: -40°C ~ 85°C
Voltage Rating: 600V
Category: Connectors,Interconnects

Buy Now Datasheet
Fye Industrial - Falcon / T&r Rohs Compliant Avx Interconnect - 73W9319 - Newark, An Avnet Company
Chicago, IL, United States
Fye Industrial - Falcon / T&r Rohs Compliant Avx Interconnect
73W9319
Fye Industrial - Falcon / T&r Rohs Compliant Avx Interconnect 73W9319
FYE INDUSTRIAL - FALCON / T&R ROHS COMPLIANT: YES

FYE INDUSTRIAL - FALCON / T&R ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 478-8665-1-ND 332-709296001004006 73W9319
Product Name Solid State Lighting Connector Contacts SMD Electronic Connector Connectors,Interconnects Fye Industrial - Falcon / T&r Rohs Compliant Avx Interconnect
Connector Type Contact, Poke-In Wire
Unlock Full Specs
to access all available technical data