18-26 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle
18-26 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle
18-26 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle
Manufacturer: AVX Corporation
Win Source Part Number: 856135-7092960010030
Series: Stript™ 70-9296
Features: SSL
Package: Reel - TR
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 478-8744-6, 478-8744-2, 478-8744-1
CONN SSL POKE-IN CONT 18-26AWG
Terminals SINGLE POKE HOME 1P 3mm CONTACT
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 478-8744-6-ND | 856135-709296001003006 | 709296001003006 | 709296001003006 |
| Product Name | Solid State Lighting Connector Contacts | Unclassified - 709296001003006 | Solid State Lighting Connector Contacts | Terminals |
| Connector Type | Contact, Poke-In Wire |