CONTACT, SOCKET, SMT, POKE HOME CONN; Product Range:Poke Home 70-9296 Series; Contact Gender:Socket; Contact Termination Type:Solder; For Use With:Poke Home 70-9296 Series WTB Connectors; Wire Size AWG Max:18AWG; Current Rating:12A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 07X2388 |
| Product Name | Contact, Socket, Smt, Poke Home Conn; Product Range Avx Interconnect |
| Type | Contact |