AVX Corporation Connectors, Interconnects -Solid State Lighting Connectors -Solid State Lighting Connector Contacts 709296001002006

Description
Manufacturer: KYOCERA AVX Category: Connectors, Interconnects -Solid State Lighting Connectors -Solid State Lighting Connector Contacts Series: Stript™ 70-9296 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Style: Board to Cable/Wire Connector Type: Contact, Poke-In Wire Mounting Type: Surface Mount, Right Angle Termination: Solder Operating Temperature: -40°C ~ 125°C
Request a Quote Datasheet
Description
Manufacturer: KYOCERA AVX Category: Connectors, Interconnects -Solid State Lighting Connectors -Solid State Lighting Connector Contacts Series: Stript™ 70-9296 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Style: Board to Cable/Wire Connector Type: Contact, Poke-In Wire Mounting Type: Surface Mount, Right Angle Termination: Solder Operating Temperature: -40°C ~ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Solid State Lighting Connectors -Solid State Lighting Connector Contacts - 709296001002006 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Solid State Lighting Connectors -Solid State Lighting Connector Contacts
709296001002006
Connectors, Interconnects -Solid State Lighting Connectors -Solid State Lighting Connector Contacts 709296001002006
Manufacturer: KYOCERA AVX Category: Connectors, Interconnects -Solid State Lighting Connectors -Solid State Lighting Connector Contacts Series: Stript™ 70-9296 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Style: Board to Cable/Wire Connector Type: Contact, Poke-In Wire Mounting Type: Surface Mount, Right Angle Termination: Solder Operating Temperature: -40°C ~ 125°C

Manufacturer: KYOCERA AVX
Category: Connectors, Interconnects -Solid State Lighting Connectors -Solid State Lighting Connector Contacts
Series: Stript™ 70-9296
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Style: Board to Cable/Wire
Connector Type: Contact, Poke-In Wire
Mounting Type: Surface Mount, Right Angle
Termination: Solder
Operating Temperature: -40°C ~ 125°C

Buy Now Datasheet
Contact, Socket, Smt, Poke Home Conn; Product Range Avx Interconnect - 07X2387 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Smt, Poke Home Conn; Product Range Avx Interconnect
07X2387
Contact, Socket, Smt, Poke Home Conn; Product Range Avx Interconnect 07X2387
CONTACT, SOCKET, SMT, POKE HOME CONN; Product Range:Poke Home 70-9296 Series; Contact Gender:Socket; Contact Termination Type:Solder; For Use With:Poke Home 70-9296 Series WTB Connectors; Wire Size AWG Max:24AWG; Current Rating:8A RoHS Compliant: Yes

CONTACT, SOCKET, SMT, POKE HOME CONN; Product Range:Poke Home 70-9296 Series; Contact Gender:Socket; Contact Termination Type:Solder; For Use With:Poke Home 70-9296 Series WTB Connectors; Wire Size AWG Max:24AWG; Current Rating:8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 709296001002006 07X2387
Product Name Connectors, Interconnects -Solid State Lighting Connectors -Solid State Lighting Connector Contacts Contact, Socket, Smt, Poke Home Conn; Product Range Avx Interconnect
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2141874-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details