AVX Corporation Contact, 14Awg, Idc; Product Range Avx Interconnect 709177001601006

Description
CONTACT, 14AWG, IDC; Product Range:9177-600 Series; Contact Gender:-; Contact Termination Type:IDC / IDT; For Use With:Wire to Board Connectors; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; Current Rating:15A RoHS Compliant: Yes
Datasheet
Description
CONTACT, 14AWG, IDC; Product Range:9177-600 Series; Contact Gender:-; Contact Termination Type:IDC / IDT; For Use With:Wire to Board Connectors; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; Current Rating:15A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, 14Awg, Idc; Product Range Avx Interconnect - 73W9314 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 14Awg, Idc; Product Range Avx Interconnect
73W9314
Contact, 14Awg, Idc; Product Range Avx Interconnect 73W9314
CONTACT, 14AWG, IDC; Product Range:9177-600 Series; Contact Gender:-; Contact Termination Type:IDC / IDT; For Use With:Wire to Board Connectors; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; Current Rating:15A RoHS Compliant: Yes

CONTACT, 14AWG, IDC; Product Range:9177-600 Series; Contact Gender:-; Contact Termination Type:IDC / IDT; For Use With:Wire to Board Connectors; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; Current Rating:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 73W9314
Product Name Contact, 14Awg, Idc; Product Range Avx Interconnect
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1062-20-0344-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Special High Grade 99.99% Zinc Ball Anodes - 8000AG - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Zinc
Shape / Form 2" Diameter Balls
View Details