AVX Corporation Contact, Receptacle, 24Awg Idc/idt; Product Range Avx Interconnect 709176001432006

Description
CONTACT, RECEPTACLE, 24AWG IDC/IDT; Product Range:9176-400 Series; Contact Gender:Socket; Contact Termination Type:Surface Mount; For Use With:24 AWG Stranded Wire; Wire Size AWG Max:24AWG; Wire Size AWG Min:24AWG; Current Rating:6A RoHS Compliant: Yes
Datasheet
Description
CONTACT, RECEPTACLE, 24AWG IDC/IDT; Product Range:9176-400 Series; Contact Gender:Socket; Contact Termination Type:Surface Mount; For Use With:24 AWG Stranded Wire; Wire Size AWG Max:24AWG; Wire Size AWG Min:24AWG; Current Rating:6A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Receptacle, 24Awg Idc/idt; Product Range Avx Interconnect - 25T0910 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24Awg Idc/idt; Product Range Avx Interconnect
25T0910
Contact, Receptacle, 24Awg Idc/idt; Product Range Avx Interconnect 25T0910
CONTACT, RECEPTACLE, 24AWG IDC/IDT; Product Range:9176-400 Series; Contact Gender:Socket; Contact Termination Type:Surface Mount; For Use With:24 AWG Stranded Wire; Wire Size AWG Max:24AWG; Wire Size AWG Min:24AWG; Current Rating:6A RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24AWG IDC/IDT; Product Range:9176-400 Series; Contact Gender:Socket; Contact Termination Type:Surface Mount; For Use With:24 AWG Stranded Wire; Wire Size AWG Max:24AWG; Wire Size AWG Min:24AWG; Current Rating:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 25T0910
Product Name Contact, Receptacle, 24Awg Idc/idt; Product Range Avx Interconnect
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Contact PIN Crimp ST Cable Mount Strip - 792-1-164161-1 - Utmel Electronic Limited
Specs
Type Contact
Material Brass
Plating / Coating Tin
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
1.0mm Tungsten Electrodes (Pack of 15) -  - Sunstone Engineering
Specs
Material Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details