24 AWG SSL Contact, IDC Solder Surface Mount
24 AWG SSL Contact, IDC Solder Surface Mount
24 AWG SSL Contact, IDC Solder Surface Mount
FYE INDUSTRIAL - FALCON / T&R ROHS COMPLIANT: YES
CONN SSL IDC CONTACT 24AWG SLDR
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 478-6142-2-ND | 21T9017 | 66-709176001432006 |
| Product Name | Solid State Lighting Connector Contacts | Fye Industrial - Falcon / T&r Rohs Compliant Avx Interconnect | CONN SSL IDC CONTACT 24AWG SLDR |
| Connector Type | Contact, IDC | ||
| Mounting | Surface Mount | Surface Mount | |
| Current Rating | 6.0 amps | 6.0 amps |