AVX Corporation Contact, Idc, 1Way, 22Awg; Product Range Avx Interconnect 709176001422006

Description
CONTACT, IDC, 1WAY, 22AWG; Product Range:9176-400 Series; Contact Gender:Socket; Contact Termination Type:Surface Mount; For Use With:22 AWG Stranded Wire; Wire Size AWG Max:22AWG; Wire Size AWG Min:22AWG; Current Rating:6A; Contact RoHS Compliant: Yes
Datasheet
Description
CONTACT, IDC, 1WAY, 22AWG; Product Range:9176-400 Series; Contact Gender:Socket; Contact Termination Type:Surface Mount; For Use With:22 AWG Stranded Wire; Wire Size AWG Max:22AWG; Wire Size AWG Min:22AWG; Current Rating:6A; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Idc, 1Way, 22Awg; Product Range Avx Interconnect - 84R4524 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Idc, 1Way, 22Awg; Product Range Avx Interconnect
84R4524
Contact, Idc, 1Way, 22Awg; Product Range Avx Interconnect 84R4524
CONTACT, IDC, 1WAY, 22AWG; Product Range:9176-400 Series; Contact Gender:Socket; Contact Termination Type:Surface Mount; For Use With:22 AWG Stranded Wire; Wire Size AWG Max:22AWG; Wire Size AWG Min:22AWG; Current Rating:6A; Contact RoHS Compliant: Yes

CONTACT, IDC, 1WAY, 22AWG; Product Range:9176-400 Series; Contact Gender:Socket; Contact Termination Type:Surface Mount; For Use With:22 AWG Stranded Wire; Wire Size AWG Max:22AWG; Wire Size AWG Min:22AWG; Current Rating:6A; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 84R4524
Product Name Contact, Idc, 1Way, 22Awg; Product Range Avx Interconnect
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
99.99% Zinc Anodes - 8000AM - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Zinc
Shape / Form Flat Tops
View Details