1 Position Spring Battery Contact Connector Surface Mount
1 Position Spring Battery Contact Connector Surface Mount
1 Position Spring Battery Contact Connector Surface Mount
CONTACT, PIN, SMT, BOARD-TO-BOARD CONN; Product Range:70-9155 Series; Contact Gender:-; Contact Termination Type:Solder; For Use With:Single Compression Board to Board Connectors; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 478-8741-1-ND | 06X9588 |
| Product Name | Spring Loaded | Contact, Pin, Smt, Board-To-Board Conn; Product Range Avx Interconnect |
| Connector Type | Battery Contact | Board to Board Connector |