AVX Corporation Contact, Pogo Pin, Surface Mount; Product Range Kyocera Avx 709150001050006

Description
CONTACT, POGO PIN, SURFACE MOUNT; Product Range:70-9150 Series; Contact Gender:Pin; Contact Termination Type:Surface Mount; For Use With:AVX 70-9150 Series Board to Board Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current RoHS Compliant: Yes
Datasheet
Description
CONTACT, POGO PIN, SURFACE MOUNT; Product Range:70-9150 Series; Contact Gender:Pin; Contact Termination Type:Surface Mount; For Use With:AVX 70-9150 Series Board to Board Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pogo Pin, Surface Mount; Product Range Kyocera Avx - 84X0354 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pogo Pin, Surface Mount; Product Range Kyocera Avx
84X0354
Contact, Pogo Pin, Surface Mount; Product Range Kyocera Avx 84X0354
CONTACT, POGO PIN, SURFACE MOUNT; Product Range:70-9150 Series; Contact Gender:Pin; Contact Termination Type:Surface Mount; For Use With:AVX 70-9150 Series Board to Board Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current RoHS Compliant: Yes

CONTACT, POGO PIN, SURFACE MOUNT; Product Range:70-9150 Series; Contact Gender:Pin; Contact Termination Type:Surface Mount; For Use With:AVX 70-9150 Series Board to Board Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pogo Pin, Surface Mount; Product Range Kyocera Avx - 83X8502 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pogo Pin, Surface Mount; Product Range Kyocera Avx
83X8502
Contact, Pogo Pin, Surface Mount; Product Range Kyocera Avx 83X8502
CONTACT, POGO PIN, SURFACE MOUNT; Product Range:70-9150 Series; Contact Gender:Pin; Contact Termination Type:Surface Mount; For Use With:AVX 70-9150 Series Board to Board Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current RoHS Compliant: Yes

CONTACT, POGO PIN, SURFACE MOUNT; Product Range:70-9150 Series; Contact Gender:Pin; Contact Termination Type:Surface Mount; For Use With:AVX 70-9150 Series Board to Board Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 84X0354
Product Name Contact, Pogo Pin, Surface Mount; Product Range Kyocera Avx
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RF Contacts - 1-1445626-0 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details