The 700E Series is a high RF power multilayer capacitor using NPO porcelain construction, designed for bypass, coupling, DC blocking, and tuning in RF and microwave applications. It is available in Case E size (9.65 mm x 9.65 mm) with a capacitance range of 1 pF to 2200 pF and extended working voltage up to 7200 VDC. The device features low ESR/ESL, high Q, ultra-stable performance across -55°C to +125°C, and an NPO temperature coefficient of 0 ±30 ppm/°C. Insulation resistance is 105 MΩ minimum at 25°C and 104 MΩ minimum at 125°C under 500 VDC. The capacitor meets MIL-STD-202 for thermal shock, moisture resistance, and life test requirements. Termination styles include tin/lead solder plated over nickel barrier, with options for tape and reel or tray packaging.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700E Series RF Capacitors. This high Q multilayer capacitor is ultra-stable under high RF current and voltage applications with NPO performance. High density porcelain construction provides a rugged, hermetic package. KYOCERA AVX offers an encapsulation option for applications requiring ex-tended protection against arc-over and corona.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 700E5R6CMN3600X |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |