The 700E Series is a high RF power multilayer capacitor using NPO porcelain construction, designed for stable performance in high RF current and voltage applications such as RF power amplifiers, plasma chambers, and antenna tuning. It features a case size of 0.380" x 0.380" with terminations including tin/lead solder plated over nickel barrier. Capacitance ranges from 1 pF to 2200 pF, with a maximum working voltage of 7200 VDC for select values including 430 pF, and maintains low ESR and ESL with a Q greater than 10,000 at 1 MHz. The temperature coefficient is 0 ±30 PPM/°C from -55°C to +125°C, and insulation resistance is at least 105 Megohms at 25°C under 500 VDC. The capacitor is hermetically sealed, withstands thermal shock per MIL-STD-202, and meets moisture resistance standards under 85°C/85% RH for 240 hours. Packaging options include tape and reel or tray.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700E Series RF Capacitors. This high Q multilayer capacitor is ultra-stable under high RF current and voltage applications with NPO performance. High density porcelain construction provides a rugged, hermetic package. KYOCERA AVX offers an encapsulation option for applications requiring ex-tended protection against arc-over and corona.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 700E430JW7200XJ96 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 4.30E-5 microF |