The 700E Series is a high RF power multilayer capacitor with case size E, measuring 9.65 ± 0.38 mm in length and width, designed for stable performance under high RF current and voltage applications. It offers capacitance values from 1 pF to 2200 pF, with a rated working voltage up to 7200 VDC, a temperature coefficient of 0 ± 30 ppm/°C from -55°C to +125°C, and a quality factor greater than 10,000 at 1 MHz for capacitances up to 1000 pF. The capacitor features low ESR/ESL, high Q, hermetic porcelain construction, and optional encapsulation for arc-over protection. Terminal strength exceeds 10 lbs minimum pull per MIL-STD-202 Method 211. The part 700E120GMN3600X corresponds to a 120 pF capacitor with ±5% tolerance and 3600 VDC WVDC, consistent with the series.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700E Series RF Capacitors. This high Q multilayer capacitor is ultra-stable under high RF current and voltage applications with NPO performance. High density porcelain construction provides a rugged, hermetic package. KYOCERA AVX offers an encapsulation option for applications requiring ex-tended protection against arc-over and corona.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 700E120GMN3600X |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.20E-5 microF |