KYOCERA AVX Components Corporation Hi-Q Multilayer Ceramic Capacitors 700E110JW7200X

Description
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700E Series RF Capacitors. This high Q multilayer capacitor is ultra-stable under high RF current and voltage applications with NPO performance. High density porcelain construction provides a rugged, hermetic package. KYOCERA AVX offers an encapsulation option for applications requiring ex-tended protection against arc-over and corona.
Request a Quote
Description
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700E Series RF Capacitors. This high Q multilayer capacitor is ultra-stable under high RF current and voltage applications with NPO performance. High density porcelain construction provides a rugged, hermetic package. KYOCERA AVX offers an encapsulation option for applications requiring ex-tended protection against arc-over and corona.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 700E Series is a high RF power multilayer capacitor with a case size E measuring 0.380" × 0.380" (9.65 mm × 9.65 mm), offering capacitance values from 1 pF to 2200 pF and extended working voltage up to 7200 VDC. It features NPO temperature coefficient of ±30 ppm/°C, low ESR/ESL, high Q factor exceeding 10,000 at 1 MHz for values up to 1000 pF, and insulation resistance of at least 105 megohms at 25°C and 104 megohms at 125°C. The capacitor operates from -55°C to +125°C without derating, meets MIL-STD-202 environmental standards, and uses tin/lead solder plating over a nickel barrier termination. It is suitable for RF power amplifiers, plasma chambers, and antenna tuning applications.

Datasheet Summary
Powered by GS/AI

The 700E Series is a high RF power multilayer capacitor with a case size E measuring 0.380" × 0.380" (9.65 mm × 9.65 mm), offering capacitance values from 1 pF to 2200 pF and extended working voltage up to 7200 VDC. It features NPO temperature coefficient of ±30 ppm/°C, low ESR/ESL, high Q factor exceeding 10,000 at 1 MHz for values up to 1000 pF, and insulation resistance of at least 105 megohms at 25°C and 104 megohms at 125°C. The capacitor operates from -55°C to +125°C without derating, meets MIL-STD-202 environmental standards, and uses tin/lead solder plating over a nickel barrier termination. It is suitable for RF power amplifiers, plasma chambers, and antenna tuning applications.

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 700E110JW7200XJ96 - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
700E110JW7200XJ96
Hi-Q Multilayer Ceramic Capacitors 700E110JW7200XJ96
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700E Series RF Capacitors. This high Q multilayer capacitor is ultra-stable under high RF current and voltage applications with NPO performance. High density porcelain construction provides a rugged, hermetic package. KYOCERA AVX offers an encapsulation option for applications requiring ex-tended protection against arc-over and corona.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700E Series RF Capacitors. This high Q multilayer capacitor is ultra-stable under high RF current and voltage applications with NPO performance. High density porcelain construction provides a rugged, hermetic package. KYOCERA AVX offers an encapsulation option for applications requiring ex-tended protection against arc-over and corona.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 700E110JW7200XJ96
Product Name Hi-Q Multilayer Ceramic Capacitors
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.10E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1205-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details