KYOCERA AVX Components Corporation Hi-Q Multilayer Ceramic Capacitors 700C9R1DWN2500XJ36

Description
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700C Series RF Capacitors. This high Q multilayer capacitor is ultra-stable under high RF current and voltage applications. High density porcelain construction provides a rugged, hermetic package. KYOCERA AVX offers an encapsulation option for applications requiring extended protection against arc-over and corona.
Request a Quote
Description
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700C Series RF Capacitors. This high Q multilayer capacitor is ultra-stable under high RF current and voltage applications. High density porcelain construction provides a rugged, hermetic package. KYOCERA AVX offers an encapsulation option for applications requiring extended protection against arc-over and corona.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 700C Series is a high Q, ultra-stable RF/microwave multilayer capacitor designed for bypass, coupling, DC blocking, and tuning applications in VHF/UHF power amplifiers, plasma chambers, and medical MRI coils. It features a Case C size of 0.230 x 0.230 inches with a thickness of 0.165 inches, constructed from high density porcelain for hermeticity and ruggedness. Capacitance ranges from 1 pF to 2700 pF with tolerance options including ±0.5 pF (D code) and working voltages up to 2500 VDC. The part uses a non-magnetic termination (WN), with tin/lead solder plated over a nickel barrier. It operates from -55°C to +125°C with a temperature coefficient of 0 ±30 PPM/°C and meets MIL-STD-202 environmental standards for thermal shock, moisture resistance, and life testing. It is available in tape and reel packaging with 36 pieces per reel.

Datasheet Summary
Powered by GS/AI

The 700C Series is a high Q, ultra-stable RF/microwave multilayer capacitor designed for bypass, coupling, DC blocking, and tuning applications in VHF/UHF power amplifiers, plasma chambers, and medical MRI coils. It features a Case C size of 0.230 x 0.230 inches with a thickness of 0.165 inches, constructed from high density porcelain for hermeticity and ruggedness. Capacitance ranges from 1 pF to 2700 pF with tolerance options including ±0.5 pF (D code) and working voltages up to 2500 VDC. The part uses a non-magnetic termination (WN), with tin/lead solder plated over a nickel barrier. It operates from -55°C to +125°C with a temperature coefficient of 0 ±30 PPM/°C and meets MIL-STD-202 environmental standards for thermal shock, moisture resistance, and life testing. It is available in tape and reel packaging with 36 pieces per reel.

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 700C9R1DWN2500XJ36 - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
700C9R1DWN2500XJ36
Hi-Q Multilayer Ceramic Capacitors 700C9R1DWN2500XJ36
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700C Series RF Capacitors. This high Q multilayer capacitor is ultra-stable under high RF current and voltage applications. High density porcelain construction provides a rugged, hermetic package. KYOCERA AVX offers an encapsulation option for applications requiring extended protection against arc-over and corona.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700C Series RF Capacitors. This high Q multilayer capacitor is ultra-stable under high RF current and voltage applications. High density porcelain construction provides a rugged, hermetic package. KYOCERA AVX offers an encapsulation option for applications requiring extended protection against arc-over and corona.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 700C9R1DWN2500XJ36
Product Name Hi-Q Multilayer Ceramic Capacitors
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B103K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers