The 700C Series is a family of RF/microwave multilayer ceramic capacitors with a case size of 0.250" x 0.250", offering capacitance values from 1 pF to 2700 pF and a working voltage up to 2500 VDC. The parts feature NPO dielectric with a temperature coefficient of 0 ±30 PPM/°C from -55°C to +125°C, high Q factor greater than 10,000 at 1 MHz for capacitances up to 1000 pF, and low ESR/ESL. The 700C160JT2500XT variant specifies a 16 pF capacitance with J tolerance (±5%), a tin/lead solder-plated nickel barrier termination, and tape-and-reel packaging. These capacitors are suited for bypass, DC blocking, impedance matching, and RF power amplifier applications.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700C Series RF Capacitors. This high Q multilayer capacitor is ultra-stable under high RF current and voltage applications. High density porcelain construction provides a rugged, hermetic package. KYOCERA AVX offers an encapsulation option for applications requiring extended protection against arc-over and corona.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 700C160JTDRB |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.60E-5 microF |