KYOCERA AVX Components Corporation Hi-Q Multilayer Ceramic Capacitors 700B561JT150XT

Description
KYOCERA AVX, the industry leader, is announcing new improved ESR/ESL performance for the 700B Series RF/Microwave Capacitors. The superior high self-resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift, including RF power. Porcelain and ceramic construction provide a rugged, hermetic package.
Request a Quote
Description
KYOCERA AVX, the industry leader, is announcing new improved ESR/ESL performance for the 700B Series RF/Microwave Capacitors. The superior high self-resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift, including RF power. Porcelain and ceramic construction provide a rugged, hermetic package.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 700B Series is a family of RF/microwave multilayer capacitors designed for stable performance in bypass, coupling, tuning, and impedance matching applications. The case size is B, measuring 2.79 mm × 2.79 mm × 2.59 mm, with a capacitance range of 0.1 pF to 5100 pF and a maximum working voltage of 1500 VDC. The capacitor has a capacitance tolerance of ±5%, a temperature coefficient of capacitance of 0 ±30 PPM/°C from -55°C to +125°C, and a quality factor greater than 2000 at 1 MHz for values between 220 pF and 1000 pF. It meets EIA-198, MIL-PRF-55681, and MIL-PRF-123 standards and features hermetic porcelain or ceramic construction with tin/lead solder-plated nickel barrier terminations. Thermal shock, moisture resistance, and life test standards are compliant with MIL-STD-202 methods.

Datasheet Summary
Powered by GS/AI

The 700B Series is a family of RF/microwave multilayer capacitors designed for stable performance in bypass, coupling, tuning, and impedance matching applications. The case size is B, measuring 2.79 mm × 2.79 mm × 2.59 mm, with a capacitance range of 0.1 pF to 5100 pF and a maximum working voltage of 1500 VDC. The capacitor has a capacitance tolerance of ±5%, a temperature coefficient of capacitance of 0 ±30 PPM/°C from -55°C to +125°C, and a quality factor greater than 2000 at 1 MHz for values between 220 pF and 1000 pF. It meets EIA-198, MIL-PRF-55681, and MIL-PRF-123 standards and features hermetic porcelain or ceramic construction with tin/lead solder-plated nickel barrier terminations. Thermal shock, moisture resistance, and life test standards are compliant with MIL-STD-202 methods.

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 700B561JT150XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
700B561JT150XT
Hi-Q Multilayer Ceramic Capacitors 700B561JT150XT
KYOCERA AVX, the industry leader, is announcing new improved ESR/ESL performance for the 700B Series RF/Microwave Capacitors. The superior high self-resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift, including RF power. Porcelain and ceramic construction provide a rugged, hermetic package.

KYOCERA AVX, the industry leader, is announcing new improved ESR/ESL performance for the 700B Series RF/Microwave Capacitors. The superior high self-resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift, including RF power. Porcelain and ceramic construction provide a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 700B561JT150XT
Product Name Hi-Q Multilayer Ceramic Capacitors
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 5.60E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers