Multilayer Ceramic Capacitors MLCC - SMD/SMT 500V 56pF Tol 5% Las Mkg Product overview: 700B560JMS500XC20 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 56pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500V, 56pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-700B560JMS500XC20
CAP CER 56PF 500V 5% MICROSTRIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-700B560JMS500XC20 | 1284-700B560JMS500XC20-ND |
| Product Name | SMD 500V 56pF Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| RoHS Compliant | Yes | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 5.60E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |