KYOCERA AVX Components Corporation Hi-Q Multilayer Ceramic Capacitors 700B2R4BT500XC100

Description
KYOCERA AVX, the industry leader, is announcing new improved ESR/ESL performance for the 700B Series RF/Microwave Capacitors. The superior high self-resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift, including RF power. Porcelain and ceramic construction provide a rugged, hermetic package.
Request a Quote
Description
KYOCERA AVX, the industry leader, is announcing new improved ESR/ESL performance for the 700B Series RF/Microwave Capacitors. The superior high self-resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift, including RF power. Porcelain and ceramic construction provide a rugged, hermetic package.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 700B Series is a range of RF/microwave multilayer capacitors designed for applications requiring low noise, high Q, and stable performance, including RF power amplifiers, filtering, and tuning. The part features a Case B size of 0.110 inches by 0.110 inches and is constructed with porcelain or ceramic materials for a hermetic, rugged package. It supports capacitance values from 0.1 pF to 5100 pF with a rated working voltage up to 1500 VDC and a temperature coefficient of capacitance of ±30 PPM/°C from -55°C to +125°C. The capacitors meet EIA-198, MIL-PRF-55681, and MIL-PRF-123 standards, and offer high self-resonance, low ESR/ESL, and minimal capacitance drift. Termination styles and packaging options are available, including Tape & Reel configurations.

Datasheet Summary
Powered by GS/AI

The 700B Series is a range of RF/microwave multilayer capacitors designed for applications requiring low noise, high Q, and stable performance, including RF power amplifiers, filtering, and tuning. The part features a Case B size of 0.110 inches by 0.110 inches and is constructed with porcelain or ceramic materials for a hermetic, rugged package. It supports capacitance values from 0.1 pF to 5100 pF with a rated working voltage up to 1500 VDC and a temperature coefficient of capacitance of ±30 PPM/°C from -55°C to +125°C. The capacitors meet EIA-198, MIL-PRF-55681, and MIL-PRF-123 standards, and offer high self-resonance, low ESR/ESL, and minimal capacitance drift. Termination styles and packaging options are available, including Tape & Reel configurations.

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 700B2R4BT500XC100 - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
700B2R4BT500XC100
Hi-Q Multilayer Ceramic Capacitors 700B2R4BT500XC100
KYOCERA AVX, the industry leader, is announcing new improved ESR/ESL performance for the 700B Series RF/Microwave Capacitors. The superior high self-resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift, including RF power. Porcelain and ceramic construction provide a rugged, hermetic package.

KYOCERA AVX, the industry leader, is announcing new improved ESR/ESL performance for the 700B Series RF/Microwave Capacitors. The superior high self-resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift, including RF power. Porcelain and ceramic construction provide a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 700B2R4BT500XC100
Product Name Hi-Q Multilayer Ceramic Capacitors
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitor - 101C192U150AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers