The 700B Series is a family of RF/microwave multilayer capacitors with a Case B size of 0.110 inches by 0.110 inches, offering capacitance values from 0.1 pF to 5100 pF and extended working voltage up to 1500 VDC. Constructed with porcelain or ceramic dielectric, the series provides low ESR/ESL, high Q, zero temperature coefficient of capacitance, and stable performance from -55°C to +175°C depending on capacitance value. It meets MIL-PRF-55681 and MIL-PRF-123 standards, with optional tin/lead, RoHS-compliant, or gold terminations, and is available in surface mount and leaded configurations. The part number 700B160FP500XC100 corresponds to a 160 pF capacitor with ±1% tolerance, 500 VDC rating, and C100 packaging, consistent with the series specifications.
KYOCERA AVX, the industry leader, is announcing new improved ESR/ESL performance for the 700B Series RF/Microwave Capacitors. The superior high self-resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift, including RF power. Porcelain and ceramic construction provide a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 700B160FP500XC100 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.60E-5 microF |