The 700B Series is a range of RF/microwave multilayer capacitors with a case size of 0.110" x 0.110", offering capacitance values from 0.1 pF to 5100 pF and extended working voltage up to 1500 VDC. These capacitors feature low ESR/ESL, high Q, zero temperature coefficient of capacitance, and high self-resonance, suitable for bypass, coupling, impedance matching, tuning, and RF power amplifier applications. The series uses porcelain or ceramic construction for a hermetic, rugged package, meets MIL-PRF-55681 and MIL-PRF-123 standards, and supports operating temperatures from -55°C to +175°C depending on capacitance. Termination styles include tin/lead solder plated over nickel, gold plated, and RoHS-compliant options, packaged in tape and reel, vertical tape and reel, or box formats. The part number 700B152KW50XC100 corresponds to a 1500 pF capacitor with ±10% tolerance, 500 VDC working voltage, W termination, and C100 packaging, consistent with the series specifications.
KYOCERA AVX, the industry leader, is announcing new improved ESR/ESL performance for the 700B Series RF/Microwave Capacitors. The superior high self-resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift, including RF power. Porcelain and ceramic construction provide a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 700B152KW50XC100 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.0015 microF |