The 700A Series is a family of RF/microwave multilayer capacitors with Case A size (0.055" x 0.055"). They feature zero temperature coefficient of capacitance, high self-resonance, low ESR/ESL, and high Q, with capacitance values ranging from 0.1 pF to 1000 pF and a maximum working voltage of 250 VDC. The dielectric is NP0 porcelain or ceramic, offering stable performance from -55°C to +125°C. Terminations are tin/lead solder plated over nickel barrier, and the devices meet MIL-PRF-55681 and MIL-STD-202 environmental standards. The part number 700A681JT50XC100 corresponds to a 680 pF, ±5% tolerance, 250 VDC capacitor in the series.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700A Series RF/Microwave Capacitors. The superior high self- resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift. High density porcelain and ceramic constructions provide a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 700A681JT50XC100 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 6.80E-4 microF |