Kyocera Corporation Ceramic Capacitors 700A621JT150XT

Description
CAP CER 620PF 150V C0G/NP0 0505
Request a Quote Datasheet
Description
CAP CER 620PF 150V C0G/NP0 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-700A621JT150XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-700A621JT150XTTR-ND
Ceramic Capacitors 478-700A621JT150XTTR-ND
CAP CER 620PF 150V C0G/NP0 0505

CAP CER 620PF 150V C0G/NP0 0505

Buy Now Datasheet
Ceramic Capacitors - 478-700A621JT150XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-700A621JT150XTDKR-ND
Ceramic Capacitors 478-700A621JT150XTDKR-ND
CAP CER 620PF 150V C0G/NP0 0505

CAP CER 620PF 150V C0G/NP0 0505

Buy Now Datasheet
Ceramic Capacitors - 478-700A621JT150XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-700A621JT150XTCT-ND
Ceramic Capacitors 478-700A621JT150XTCT-ND
CAP CER 620PF 150V C0G/NP0 0505

CAP CER 620PF 150V C0G/NP0 0505

Buy Now Datasheet
Singapore, Singapore
150V 620pF Capacitor
68-700A621JT150XT
150V 620pF Capacitor 68-700A621JT150XT
Silicon RF Capacitors / Thin Film 150V 620pF Tol 5% Las Mkg Product overview: 700A621JT150XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 620pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150V, 620pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-700A621JT150XT can be used for catalog matching and distributor lookup.

Silicon RF Capacitors / Thin Film 150V 620pF Tol 5% Las Mkg Product overview: 700A621JT150XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 620pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150V, 620pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-700A621JT150XT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 478-700A621JT150XTTR-ND 478-700A621JT150XTDKR-ND 68-700A621JT150XT
Product Name Ceramic Capacitors Ceramic Capacitors 150V 620pF Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101902U040AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701275 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details