700A Series RF/Microwave Multilayer Capacitors are NP0 porcelain and ceramic components designed for bypass, coupling, tuning, and DC blocking in RF and microwave applications. They feature a case size of 0.055" x 0.055", a capacitance range of 0.1 pF to 1000 pF, and an extended working voltage of up to 250 VDC. The part has zero temperature coefficient of capacitance, high self-resonance, low ESR and ESL, and operates from -55°C to +125°C. Capacitance tolerance is ±5%, with terminations meeting MIL-PRF-55681 and RoHS compliance. Interfaces are available in tape and reel packaging. Capacitors above 100 pF contain a trace magnetic element.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700A Series RF/Microwave Capacitors. The superior high self- resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift. High density porcelain and ceramic constructions provide a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 700A511JP150XT |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 5.10E-4 microF |